location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFF 8340 Flat Screen TV floorstand (black)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFF 8340 Flat Screen TV floorstand (black)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8383400
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712285315565
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 313727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
EFF 8340 Mounting instruction (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Vogel's EFF 8340 Flat Screen TV floorstand (black)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed floor stand Maximum weight capacity: 45 kg Black
  • - Maximum screen size: 165.1 cm (65")
  • - Mounting type: Floor
  • - Minimum VESA mount: 200 x 200 mm Maximum VESA mount: 800 x 450 mm
Warranty: Life time
Long product name Vogel's EFF 8340 Flat Screen TV floorstand (black) :
The long product name of Vogel's EFF 8340 Flat Screen TV floorstand (black). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EFF 8340 Flat Screen TV floorstand (black)
More>>>
Vogel's EFF 8340 Flat Screen TV floorstand (black):
The official description of Vogel's EFF 8340 Flat Screen TV floorstand (black) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Looking for an all-in-one solution that lets you place your TV anywhere you like in the room? Vogel’s floor stand EFF 8340 is suitable for TV's from 40 up to 65 inch and holds your TV, AV equipment and even hides your cables.

Key benefits:
-AV support included - support adjustable in height, width and depth.
-Height adjustable - adjustable adapterhead ensures ideal viewing height
-Integrated spirit level
-Integrated storage
-VESA mounting holes: 75x75mm up to 800x450mm.

If you want extra flexibility to place your flat screen TV anywhere in the room, Vogel’s 8000 Series floor stand is the perfect solution. It takes up less room than a cabinet, and you can still mount a DVD player or game console under the TV. It offers more advantages. You can turn your TV 30 degrees 2-ways for easy viewing and adjust the height to the best position. Cables and power socket are tucked neatly out of sight inside the foot piece. The EFF 8340 floor stand is also available in a black & white combination.

Short summary description Vogel's EFF 8340 Flat Screen TV floorstand (black):
This short summary of the Vogel's EFF 8340 Flat Screen TV floorstand (black) data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's EFF 8340 Flat Screen TV floorstand (black), 45 kg, 165.1 cm (65"), 101.6 cm (40"), 200 x 200 mm, 800 x 450 mm, Height adjustment range

Long summary description Vogel's EFF 8340 Flat Screen TV floorstand (black):
This is an auto-generated long summary of Vogel's EFF 8340 Flat Screen TV floorstand (black) based on the first three specs of the first five spec groups.

Vogel's EFF 8340 Flat Screen TV floorstand (black). Maximum weight capacity: 45 kg, Minimum screen size: 101.6 cm (40"), Maximum screen size: 165.1 cm (65"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 800 x 450 mm. Height adjustment range. Product colour: Black

Mounting
Minimum screen size
101.6 cm (40")
Maximum weight capacity *
45 kg
Maximum screen size *
165.1 cm (65")
Mounting type *
Floor
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
800 x 450 mm
Panel mounting interface
200 x 200, 300 x 200, 300 x 300, 400 x 200, 400 x 400, 400 x 300, 600 x 200, 600 x 400, 600 x 450, 800 x 400, 800 x 450
Ergonomics
Height adjustment range
Yes
Pivot angle
1
Number of pivot points
1
Adjustable shelves
Yes
Included number of shelves
1
Wheels
No
Telescopic
No
Design
Type
Fixed floor stand
Design
Product colour *
Black
Power
Remotely operated
No
Weight & dimensions
Weight
45 kg
Weight (max)
45 kg
Packaging content
Spikes included
No
Other features
Turn angle
60°
Compatibility
32 - 50-inch TV's, TV, AV equipments
Interface height
47.5 cm
Interface width
83 cm
Maximum size
127 cm (50")
Net weight
14.8 kg
Tare weight
1.5 kg
Gross weight
16.3 kg
Product line
0072
Country Distributor
Nederland 1 distributor(s)