location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vision TC2-HDMIW20 AV extender AV transmitter & receiver White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vision Check ‘Vision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC2-HDMIW20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC2-HDMIW20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3223893000002
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Vision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:35:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vision TC2-HDMIW20 AV extender AV transmitter & receiver White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV transmitter & receiver 1920 x 1200 pixels White
  • - Maximum transfer distance: 20 m
  • - Wireless DC-in jack
Warranty: 2-year return to base
Long product name Vision TC2-HDMIW20 AV extender AV transmitter & receiver White :
The long product name of Vision TC2-HDMIW20 AV extender AV transmitter & receiver White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless HDMI, Transmitter & Receiver, 1920×1200, 20m Max, HDMI 1.3 w/ HDCP 1.2, 128 bit AES
More>>>
Short summary description Vision TC2-HDMIW20 AV extender AV transmitter & receiver White:
This short summary of the Vision TC2-HDMIW20 AV extender AV transmitter & receiver White data-sheet is auto-generated and uses the product title and the first six key specs.

Vision TC2-HDMIW20, 1920 x 1200 pixels, AV transmitter & receiver, 20 m, Wireless, White

Long summary description Vision TC2-HDMIW20 AV extender AV transmitter & receiver White:
This is an auto-generated long summary of Vision TC2-HDMIW20 AV extender AV transmitter & receiver White based on the first three specs of the first five spec groups.

Vision TC2-HDMIW20. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Maximum transfer distance: 20 m. Connectivity technology: Wireless, USB connector type: Mini-USB B. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 5 V. Weight: 400 g, Receiver dimensions (WxDxH): 95 x 95 x 32 mm, Transmitter dimensions (WxDxH): 97 x 182 x 32 mm. Cables included: HDMI

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:51:40
Uk has collected 2 expert reviews for Vision TC2-HDMIW20 AV extender AV transmitter & receiver White and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
avforums.com
Updated:
2016-11-15 02:51:40
Powerline adapters , in case you weren't aware, are probably one of this reviewer's favourite products. If someone had said a few years ago that you could plug a couple of cheap plastic adapters into the wall and have a fast and stable data connection bet...
Good Very easy to install, Works perfectly, HDMI at 1080P 24, 50 and 60Hz, Sends video, audio and IR over powerline...
Bad Only Stereo PCM audio, No 4K...
Bottom line Is the Vision TC2-HDMIP worth buying?At £223 this isn't a cheap piece of kit by any means, but is probably more aimed at the professional installer. For those who have and are familiar with Powerline adapters it is in a different class price wise, but the...
80%
channelnews.com.au
Updated:
2016-11-15 02:51:40
The Techconnect range is a modular faceplate system of products that is easy to install. It uses different modules that give it versatility and is also future proof.Click to enlargeThis new product is from Vision, a European AV installation accessories...
Good Modules snap on; Easy to connect; Cables are pre-terminated; A lot of modules available...
Bad Available module packages may not suit needs...
90%
Country Distributor
United Kingdom 1 distributor(s)