Long product name Visaton VS-FRS10WP/4B
:
Saltwater resistant full-range driver 10 cm (4") 4 Ohm
The long product name of Visaton VS-FRS10WP/4B. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Saltwater resistant full-range driver 10 cm (4") 4 Ohm
More>>>
Short summary description Visaton VS-FRS10WP/4B:
This short summary of the Visaton VS-FRS10WP/4B data-sheet is auto-generated and uses the product title and the first six key specs.
Visaton VS-FRS10WP/4B, 25 W, 50 W, 4 Ω, 90 - 19000 Hz, Black, 115 mm
Long summary description Visaton VS-FRS10WP/4B:
This is an auto-generated long summary of Visaton VS-FRS10WP/4B based on the first three specs of the first five spec groups.
Visaton VS-FRS10WP/4B. RMS rated power: 25 W, Peak Music Power Output (PMPO): 50 W, Impedance: 4 Ω. Width: 115 mm, Depth: 51 mm, Height: 115 mm