Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viliv X70 EX Premium 3G 3G Black tablet

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viliv
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X70 EX Premium 3G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX70EXP3G show
Show alternative article codes used in the online market place
Category
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viliv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 24 Oct 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7130
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 24-10-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 11 Oct 2017 23:07:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Viliv X70 EX Premium 3G 3G Black tablet :
The short editorial description of Viliv X70 EX Premium 3G 3G Black tablet

X70 EX Premium 3G, Intel Atom Z520 (1.33 GHz), 17.78 cm (7 ") WSVGA, 1024 x 600, 1024MB DDR2, 32GB SSD, 1.3MP, 802.11 b/g, Bluetooth 2.0+EDR, 3G, GPS, SDHC, USB, 660g, Black
More>>>
Short summary description Viliv X70 EX Premium 3G 3G Black tablet:
This short summary of the Viliv X70 EX Premium 3G 3G Black tablet data-sheet is auto-generated and uses the product title and the first six key specs.
Viliv X70 EX Premium 3G, 17.8 cm (7"), 1024 x 600 pixels, 1 GB, 3G, Windows XP, Black
Long summary description Viliv X70 EX Premium 3G 3G Black tablet :

Viliv X70 EX Premium 3G. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Processor family: Intel® Atom™. Internal memory: 1 GB. Top Wi-Fi standard: IEEE 802.11g, 3G. Card reader integrated. Weight: 660 g. Operating system installed: Windows XP. Colour of product: Black

This is an auto-generated long summary of Viliv X70 EX Premium 3G 3G Black tablet based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
Testseek has collected 4 expert reviews for Viliv X70 EX Premium 3G 3G 黑色 but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
whattabletpc.com
Updated:
2016-11-15
We move on to the Viliv X70 EX tablet PC this week at whattabletpc.com as we get back into our run of iPad Alternatives .The Viliv X70 EX launched around a year ago and has received very good reviews. Along with the Archos 9, it was one of the first table...
Bottom line The Viliv X70 EX was a very important device when it launched last year, it was the first tablet PC that actually ran a complete operating system, actually performed well and at a price that was attractive to a mainstream consumer. Now Apple have launched...
0%