location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic LED LCD VA2246M-LED LED display 55.9 cm (22") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LED LCD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VA2246M-LED
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VA2246M-LED
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic LED LCD VA2246M-LED LED display 55.9 cm (22") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 26 W
Warranty: 3-year limited
Long product name Viewsonic LED LCD VA2246M-LED LED display 55.9 cm (22") 1920 x 1080 pixels Full HD Black :
The long product name of Viewsonic LED LCD VA2246M-LED LED display 55.9 cm (22") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22", Wide Color TFT Active Matrix LCD, 1920x1080, 16:9, 5ms, 250cd/m², VGA, DVI-D, 26W, 3.5kg, Black
More>>>
Viewsonic LED LCD VA2246M-LED LED display 55.9 cm (22") 1920 x 1080 pixels Full HD Black:
The official description of Viewsonic LED LCD VA2246M-LED LED display 55.9 cm (22") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ViewSonic VA2246m-LED is a 22” (21.5” viewable) widescreen monitor with a LED backlight and a glossy, thin-bezel design ideal for use in the home or at the office. With Full HD 1920x1080 resolution and a 10M:1 MEGA Dynamic Contrast Ratio, the VA2246m-LED delivers stunning brightness and contrast, while a quick 5ms response time ensures crisp pictures and smooth playback. As a complete multimedia package, the display also includes a pair of integrated speakers. VGA and DVI inputs provide flexible and convenient connectivity, while a VESA-mountable design offers additional mount flexibility. With a LED backlight and energy-saving Eco-mode, the VA2246m-LED is an environmentally friendly display choice. In addition, a 3-year limited warranty, along with one of the industry’s best pixel performance policies make the VA2246m-LED a great value choice for corporate and educational use as well.

Key Features:
- 22" (21.5" viewable) widescreen LED backlit monitor; great value for small office, home office applications, corporations, government and education
- Up to 50%* power savings over a traditional CCFL 22" monitor
- 1920x1080 resolution with 16:9 aspect ratio for perfect image reproduction
- Connectivity options include DVI (with HDCP) and VGA inputs
- Multimedia enriched with integrated stereo speakers
- 100 x 100mm VESA compliant for wall mount or monitor stands
- Industry-leading pixel performance guarantee and 3-year limited warranty

What is a LED monitor?
The term "LED monitor" generally refers to a monitor with a LCD panel and a LED backlight. A typical LCD monitor uses cold cathode fluorescent lamps (CCFL) as a light source to illuminate the LCD panel. In an LED backlit monitor, white LEDs (Light Emitting Diodes) are used as the light source. Environmentally friendly LED backlights provide the following benefits:
- About 50%* less power consumption compared to a traditional CCFL monitor
- 10M:1 MEGA Dynamic Contrast Ratio
- Environmentally friendly mercury-free backlight
- Low EMI (Electro Magnetic Interference)
- Slimmer design
- Weight reduction

Save cash and save the planet
With its mercury-free backlight and low energy consumption, the ENERGY STAR certified VA2246m-LED saves your electricity bill. The savings of LED can add up to thousands of dollars saved for large install bases, such as big corporate buildings or schools. The savings can be as dramatic as $20,000 in five years!

10M:1 MEGA Dynamic Contrast Ratio
Dynamic contrast ratio detects the brightness of an image, and automatically adjusts the backlight to maximize the monitor's color range and contrast. Dynamic contrast ratio technology enables the accurate reproduction of images, producing vibrant and rich visual effects.

Full HD 1080p for Superior Pixel Performance
The VA2246m-LED features a Full HD 1080p 1920x1080 resolution for unbelievable pixel-by-pixel image performance. You'll experience the most amazing clarity and detail whether it be while working, gaming, or enjoying the latest in multimedia entertainment. A 16:9 widescreen ratio minimizes eye fatigue even after hours of viewing and is perfectly compatible with multi-window viewing without toggling.

Pair it with a ViewSonic or Mac computer
One of the key advantages of the VA2246m-LED monitor is its diverse connectivity options, making it flexible to be paired with a PC or a Mac computer. Now you can hook up any ViewSonic PC as well as a MacBook or a Mac Mini to the VA2246m-LED and enjoy a widescreen with LED backlight!

VESA-mountable
The VA2246m-LED features a 100 x 100mm VESA-mountable design that allows you to mount the display on a monitor stand or on a wall, depending on your specific needs. You can easily detach the base by unscrewing four screws and then mounting the display on its new stand or wall mount.

Eco-mode Conserves More Energy
ViewSonic's proprietary Eco-mode function is built into all LED displays, offering options to "Optimize (70%)" or "Conserve (55%)". Both modes reduce display brightness and conserve up to 45%* energy. Especially in low ambient light, Eco-mode adjusts brightness and improves visibility while reducing eye fatigue and prolonging the display's lamp life. With Eco-mode, lamp replacement expenditures are reduced while practicing eco-friendliness.

Industry-leading pixel performance guarantee and 3-year limited warranty
One of the aspects that makes ViewSonic a market leader in displays is its dedication to quality. ViewSonic is committed to using the highest grade panels and offers the industry's leading pixel performance policy. We also back our displays with a 3-year limited warranty for your peace of mind.

Short summary description Viewsonic LED LCD VA2246M-LED LED display 55.9 cm (22") 1920 x 1080 pixels Full HD Black:
This short summary of the Viewsonic LED LCD VA2246M-LED LED display 55.9 cm (22") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic LED LCD VA2246M-LED, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Viewsonic LED LCD VA2246M-LED LED display 55.9 cm (22") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Viewsonic LED LCD VA2246M-LED LED display 55.9 cm (22") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Viewsonic LED LCD VA2246M-LED. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Viewable size, horizontal
47.8 cm
Viewable size, vertical
26.9 cm
Viewable size diagonal
54.6 cm
Digital horizontal frequency
24 - 82 kHz
Digital vertical frequency
50 - 75 Hz
3D
No
Separate H/V sync
Yes
Performance
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac operating systems supported
Yes
Multimedia
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
Audio input
Yes
HDCP
Yes
AC (power) in
Yes
Card reader integrated
No
Compatible memory cards
Not supported
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Ergonomics
Height adjustment *
No
Pivot
No
Swivelling
No
Tilt adjustment
Yes
Tilt angle range
-5 - 18°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
26 W
Power consumption (max)
34 W
Power consumption (PowerSave)
12 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width (with stand)
509.6 mm
Depth (with stand)
197.6 mm
Height (with stand)
366.1 mm
Weight (with stand)
3.5 kg
Width (without stand)
509.6 mm
Depth (without stand)
48.3 mm
Height (without stand)
316.6 mm
Weight (without stand)
3.1 kg
Packaging data
Package width
565 mm
Package depth
114 mm
Package height
391 mm
Package weight
4.7 kg
Packaging content
Cables included
AC, Audio (3.5mm), VGA
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Mean time between failures (MTBF)
40000 h
Certification
CE, CB, WEEE, RoHS, REACH SVHC List, TCO5.1, ENERGY STAR 5.0, UL, cUL, FCC-B / ICES-003B, TUV-S, Nemko ERGO, GOSTR+, UkrSEPRO, ErP, CCC, CEL 1, BSMI, PSB, C-tick, KC
Thin Client
Thin client installed
No
Country Distributor
United Kingdom 1 distributor(s)