X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projector PJ502
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PJ502
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9154
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
  Leaflet(0.3MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3-Year Parts and labor limited warranty
1-Year Free Express Exchange®
1-Year Lamp warranty
Long product name Viewsonic Projector PJ502:
The short editorial description of Viewsonic Projector PJ502
PJ502 SVGA PROJECTOR 1600 LUME 400:1 LCD 2.4KG HDTV SILVER IN (NMS)
Short summary description Viewsonic Projector PJ502:
This short summary of the Viewsonic Projector PJ502 data-sheet is auto-generated and uses the product title and the first six key specs.
Viewsonic Projector PJ502, 762 - 7620 mm (30 - 300"), 400:1, SVGA (800x600), NTSC, PAL, SECAM, 50 - 120 Hz, 15 - 91 kHz
Long summary description Viewsonic Projector PJ502:
This is an auto-generated long summary of Viewsonic Projector PJ502 based on the first three specs of the first five spec groups.
Viewsonic Projector PJ502. Projector brightness: 1600 ANSI lumens, Projector native resolution: SVGA (800x600), Screen size compatibility: 762 - 7620 mm (30 - 300"). Service life of lamp: 4000 h, Bulb power: 165 W. Digital zoom: 1.2x. Analog signal format system: NTSC, PAL, SECAM. Vertical scan range: 50 - 120 Hz, Horizontal scan range: 15 - 91 kHz
Viewsonic Projector PJ502 Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.