Long product name Viewsonic LEN-010 projection lens ViewSonic PRO10100
:
Long Throw Lens f/ ViewSonic PRO10100
The long product name of Viewsonic LEN-010 projection lens ViewSonic PRO10100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Long Throw Lens f/ ViewSonic PRO10100
More>>>
Viewsonic LEN-010 projection lens ViewSonic PRO10100:
The official description of Viewsonic LEN-010 projection lens ViewSonic PRO10100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Features:
- Long throw lens
- 1.58-3.00 throw ratio
Short summary description Viewsonic LEN-010 projection lens ViewSonic PRO10100:
This short summary of the Viewsonic LEN-010 projection lens ViewSonic PRO10100 data-sheet is auto-generated and uses the product title and the first six key specs.
Viewsonic LEN-010, 1.58-3.0 : 1, 1.6 - 18.2 m, Black, ViewSonic PRO10100
Long summary description Viewsonic LEN-010 projection lens ViewSonic PRO10100:
This is an auto-generated long summary of Viewsonic LEN-010 projection lens ViewSonic PRO10100 based on the first three specs of the first five spec groups.
Viewsonic LEN-010. Throw ratio: 1.58-3.0 : 1, Projection distance: 1.6 - 18.2 m, Product colour: Black