location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic 17IN 25MM 70HZ monitor CRT 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17IN 25MM 70HZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G70FMB
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year limited warranty
Long product name Viewsonic 17IN 25MM 70HZ monitor CRT 43.2 cm (17") 1280 x 1024 pixels :
The long product name of Viewsonic 17IN 25MM 70HZ monitor CRT 43.2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G70fmb - 17" (16.0" viewable) PerfectFlat® MultiMedia Monitor. Max 1280 x 1024 @ 66 Hz
More>>>
Viewsonic 17IN 25MM 70HZ monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
The official description of Viewsonic 17IN 25MM 70HZ monitor CRT 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sit back and enjoy the exciting experience of the ViewSonic G70fmb multimedia monitor. With its two bezel-integrated 3W speakers, built-in microphone and headphone jack, this monitor provides superior sound quality and enhances your multimedia experience. The PerfectFlat® screen guarantees maximum comfort with minimal reflection and edge-to-edge distortion-free viewing.

Our OnView® controls with the ViewMatch® colour technology and the ARAG® screen treatment ensure sharp, crisp screen images every time. The G70fmb base design incorporates an optional ViewSonic USB hub which allows you to add other external multimedia USB peripherals. Designed with the most demanding users in mind, the G70fmb offers you the ultimate multimedia computing experience without cluttering your desk. This 17" (16.0" viewable) monitor is the ideal choice for a variety of applications including gaming, surfing the Internet, general business and teleconferencing. You can be sure of getting the best from a ViewSonic monitor.

Short summary description Viewsonic 17IN 25MM 70HZ monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Viewsonic 17IN 25MM 70HZ monitor CRT 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic 17IN 25MM 70HZ, 43.2 cm (17"), 17" (16.0" viewable), 90° deflection, 23 cm, 31 cm, 50 - 150 Hz, 30 - 70 kHz

Long summary description Viewsonic 17IN 25MM 70HZ monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Viewsonic 17IN 25MM 70HZ monitor CRT 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Viewsonic 17IN 25MM 70HZ. Display diagonal: 43.2 cm (17"), Type: 17" (16.0" viewable), 90° deflection, Viewable size, vertical: 23 cm. Audio system: 3W (x2) @ 1KHz, THD100-20KHz, Bezel-integrated high-fidelity speakers and microphone. Display resolution: 1280 x 1024 pixels. Power management: ENERGY STAR, VESA DPMS, TCO '99 and Energy 2000, Power consumption (typical): 90 W, Power source: AC 100-240V, 50-60Hz (auto switch). Certification: TCO '99, Tܖ/GS, Tܖ/Ergo, CE, ISO9241-3, ISO9241-7, ISO9241-8, Nordics, GOST-R, PCBC, Energy2000,...

Display
Surface treatment
Tint (TM = 50%), ARAG screen treatment
Type
17" (16.0" viewable), 90° deflection
Viewable size, vertical
23 cm
Viewable size, horizontal
31 cm
Vertical scan range
50 - 150 Hz
Horizontal scan range
30 - 70 kHz
Display diagonal *
43.2 cm (17")
Pixel pitch
0.25 x 0.21 mm
Audio
Audio system
3W (x2) @ 1KHz, THD100-20KHz, Bezel-integrated high-fidelity speakers and microphone
Display resolution
Display resolution
1280 x 1024 pixels
Ports & interfaces
I/O ports
Video In 15-pin mini D-Sub (attached) Audio In 3.5mm pin mini jack (stereo) Mic In/Out 3.5mm pin mini jack (mono/auxillary) Headphone Out 3.5mm pin mini jack (stereo) Power 3-pin plug (IEC22)
Management features
User controls
Basic - Power on/off, Menu, down, up, Select, Mute, Volume. OSD Contrast, Brighness, Zoom, H/V Position, H/V Size, Pincushion, Pin-Balance, Trapezoid, Rotation, H/V Moire, Degauss, ViewMatch Colour, ViewMeter, OSD Language, OSD Position, OSD Lock, Recall
Ergonomics
Mounting interface
Plug & Play
Power
Power management
ENERGY STAR, VESA DPMS, TCO '99 and Energy 2000
Power consumption (typical)
90 W
Power source
AC 100-240V, 50-60Hz (auto switch)
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
0 - 40 °C
Certificates
Certification
TCO '99, Tܖ/GS, Tܖ/Ergo, CE, ISO9241-3, ISO9241-7, ISO9241-8, Nordics, GOST-R, PCBC, Energy2000, ENERGY STAR, MPR-II, CB, UL, FCC-B, CSA, ICES-003, NOM, Tܖ-S, SASO
System requirements
Compatible products
PC and Mac compatible
Mac compatibility
Yes
Weight & dimensions
Dimensions (WxDxH)
412 x 412 x 435 mm
Weight
16.7 kg
Country Distributor
United Kingdom 1 distributor(s)