X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E72f+SB 17" CRT monitor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E72F+SB
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 11:58:00
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8308
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
  Leaflet(0.4MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 years
Long product name Viewsonic E72f+SB 17" CRT monitor:
The short editorial description of Viewsonic E72f+SB 17" CRT monitor
E72f+SB 17" CRT monitor, 1280 x 1024, OSD key lock, TCO’99 and Energy 2000 certified
Short summary description Viewsonic E72f+SB 17" CRT monitor:
This short summary of the Viewsonic E72f+SB 17" CRT monitor data-sheet is auto-generated and uses the product title and the first six key specs.
Viewsonic E72f+SB 17" CRT monitor, CRT, 50 - 160 Hz, 30 - 72 kHz, 5 - 95%, TCO’99, TÜV/GS, TÜV/ERGO, CE, ISO 9241-3, ISO 9241-7, ISO 9241-8, ENERGY STAR, MPR-II, CB, UL, cUL, , TCO’99, Energy 2000, VESA DPMS
Long summary description Viewsonic E72f+SB 17" CRT monitor:
This is an auto-generated long summary of Viewsonic E72f+SB 17" CRT monitor based on the first three specs of the first five spec groups.
Viewsonic E72f+SB 17" CRT monitor. Display diagonal: 43.2 cm (17"), Type: CRT, Viewable size, vertical: 24.3 cm. Display resolution: 1280 x 1024 pixels. Power management: TCO’99, Energy 2000, VESA DPMS, Power consumption (typical): 75 W, Power requirements: AC 90–264V, 50–60Hz (+/-3)Hz. Dimensions (WxDxH): 408.8 x 432.6 x 385.1 mm, Weight: 16.2 kg. Certification: TCO’99, TÜV/GS, TÜV/ERGO, CE, ISO 9241-3, ISO 9241-7, ISO 9241-8, ENERGY STAR, MPR-II, CB, UL, cUL,
Viewsonic E72f+SB 17 Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.