location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Universal Keyboard, Mouse & VGA Video cable - 8 feet KVM cable 2.5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Keyboard, Mouse & VGA Video cable - 8 feet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CUFC-8 show
Show alternative article codes used in the online market place
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2023 11:49:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv Universal Keyboard, Mouse & VGA Video cable - 8 feet KVM cable 2.5 m :
The long product name of Vertiv Universal Keyboard, Mouse & VGA Video cable - 8 feet KVM cable 2.5 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal Keyboard, Mouse & VGA Video cable - 8 feet
More>>>
Vertiv Universal Keyboard, Mouse & VGA Video cable - 8 feet KVM cable 2.5 m:
The official description of Vertiv Universal Keyboard, Mouse & VGA Video cable - 8 feet KVM cable 2.5 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Avocent features an extensive line of cables that will complement your peripheral products and maximize their performance and usefulness.

Short summary description Vertiv Universal Keyboard, Mouse & VGA Video cable - 8 feet KVM cable 2.5 m:
This short summary of the Vertiv Universal Keyboard, Mouse & VGA Video cable - 8 feet KVM cable 2.5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Universal Keyboard, Mouse & VGA Video cable - 8 feet, 2.5 m, KVM, VGA

Long summary description Vertiv Universal Keyboard, Mouse & VGA Video cable - 8 feet KVM cable 2.5 m:
This is an auto-generated long summary of Vertiv Universal Keyboard, Mouse & VGA Video cable - 8 feet KVM cable 2.5 m based on the first three specs of the first five spec groups.

Vertiv Universal Keyboard, Mouse & VGA Video cable - 8 feet. Cable length: 2.5 m, Compatible products: KVM. Connector(s): VGA

Performance
Cable length *
2.5 m
Compatible products
KVM
Other features
Connector(s)
VGA
Brand Image Product code Product Stock Price from
Vertiv Universal Keyboard, Mouse & VGA Video cable - 15 feet KVM cable 4.5 m Vertiv Universal Keyboard, Mouse & VGA Video cable - 15 feet KVM cable 4.5 m
(show image)
CUFC-15 Universal Keyboard, Mouse & VGA Video cable - 15 feet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)
New Zealand 1 distributor(s)