location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Mounting adapter for 19" server extrusion, set of 4 units

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mounting adapter for 19" server extrusion, set of 4 units
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
011476409 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4061471105904
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:57:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2019
Product end of life date
Product Brochure/Datasheet (12.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (11.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Vertiv Mounting adapter for 19" server extrusion, set of 4 units
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mounting bracket Metallic
  • - Steel
  • - 1 pc(s)
Long product name Vertiv Mounting adapter for 19" server extrusion, set of 4 units :
The long product name of Vertiv Mounting adapter for 19" server extrusion, set of 4 units. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mounting adapter for 19" server extrusion, set of 4 units
More>>>
Vertiv Mounting adapter for 19" server extrusion, set of 4 units:
The official description of Vertiv Mounting adapter for 19" server extrusion, set of 4 units as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- For mounting standard Knürr components (storage shelves, drawers, chassis rails, keyboard tray, etc.) in 19" installation space.

Short summary description Vertiv Mounting adapter for 19" server extrusion, set of 4 units:
This short summary of the Vertiv Mounting adapter for 19" server extrusion, set of 4 units data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Mounting adapter for 19" server extrusion, set of 4 units, Mounting bracket, Metallic, Steel, 48.3 cm (19"), 1 pc(s)

Long summary description Vertiv Mounting adapter for 19" server extrusion, set of 4 units:
This is an auto-generated long summary of Vertiv Mounting adapter for 19" server extrusion, set of 4 units based on the first three specs of the first five spec groups.

Vertiv Mounting adapter for 19" server extrusion, set of 4 units. Type: Mounting bracket, Product colour: Metallic, Housing material: Steel. Size (imperial): 48.3 cm (19"). Quantity per pack: 1 pc(s)

Features
Type *
Mounting bracket
Product colour *
Metallic
Housing material
Steel
Weight & dimensions
Size (imperial)
48.3 cm (19")
Packaging data
Quantity per pack
1 pc(s)
Technical details
Sustainability certificates
RoHS
Country Distributor
Nederland 3 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)