location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim P30-L800-C30-B25-90-W LED bulb Warm white 3000 K 10 W E26

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P30-L800-C30-B25-90-W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98840
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 18:19:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim P30-L800-C30-B25-90-W LED bulb Warm white 3000 K 10 W E26
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - E26 10 W
  • - Luminous flux: 800 lm Bulb lifetime: 2500 h Warm white
  • - Colour temperature: 3000 K Beam angle (max): 25° Color Rendering Index (CRI): 90
  • - 120 V
Long product name Verbatim P30-L800-C30-B25-90-W LED bulb Warm white 3000 K 10 W E26 :
The long product name of Verbatim P30-L800-C30-B25-90-W LED bulb Warm white 3000 K 10 W E26. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10W, 3000K, 800 lm, 80 lm/W, PAR30, E26
More>>>
Verbatim P30-L800-C30-B25-90-W LED bulb Warm white 3000 K 10 W E26:
The official description of Verbatim P30-L800-C30-B25-90-W LED bulb Warm white 3000 K 10 W E26 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Verbatim Contour Series high CRI 3000K, 800lm PAR30 LED Lamp with 25-degree beam angle is a high-quality, energy efficient replacement for 75W halogen bulbs. Featuring 90 CRI, these lamps render illuminated colors with great accuracy. Ideal for use in both commercial and residential applications, Contour Series PAR30 lamps feature non-glare optics to reduce eyestrain. Fully dimmable, with a warm, 3000K color temperature, the high CRI 3000K PAR30 LED lamp is an excellent choice for indoor recessed lighting or track lighting applications. Additionally, Contour Series PAR30 LED lamps are UL wet-rated, making them an optimal solution for exposed outdoor lighting fixtures. Backed by Verbatim’s 5-year limited warranty, the 3000K PAR30 LED lamp has an estimated design lifetime of 25,000 hours, resulting in reduced maintenance and replacement costs when compared to halogen lamps.

Short summary description Verbatim P30-L800-C30-B25-90-W LED bulb Warm white 3000 K 10 W E26:
This short summary of the Verbatim P30-L800-C30-B25-90-W LED bulb Warm white 3000 K 10 W E26 data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim P30-L800-C30-B25-90-W, 10 W, E26, 800 lm, 2500 h, Warm white

Long summary description Verbatim P30-L800-C30-B25-90-W LED bulb Warm white 3000 K 10 W E26:
This is an auto-generated long summary of Verbatim P30-L800-C30-B25-90-W LED bulb Warm white 3000 K 10 W E26 based on the first three specs of the first five spec groups.

Verbatim P30-L800-C30-B25-90-W. Bulb power: 10 W, Fitting/cap type: E26, Luminous flux: 800 lm, Bulb lifetime: 2500 h, Light colour: Warm white, Colour temperature: 3000 K, Beam angle (max): 25°, Color Rendering Index (CRI): 90

Performance
Bulb size
PAR30
Luminous flux *
800 lm
Bulb lifetime *
2500 h
Light colour *
Warm white
Colour temperature *
3000 K
Dimmable
Yes
Beam angle (max)
25°
Color Rendering Index (CRI)
90
Luminous efficacy
80 lm/W
Bulb power *
10 W
Performance
Fitting/cap type *
E26
Luminous intensity
2910 cd
Power
Input voltage
120 V
Weight & dimensions
Weight
312.8 g
Sustainability
Sustainability certificates
ENERGY STAR
Other features
AC input voltage
120 V
Operating temperature (T-T)
-40 - 45 °C