Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - E27 9 W
- - Luminous flux: 850 lm Bulb lifetime: 20000 h Neutral white
- - Colour temperature: 4000 K Beam angle (max): 220° Color Rendering Index (CRI): 80
- - 220-240 V 50 - 60 Hz
More>>>
Short summary description Verbatim 52626 energy-saving lamp Neutral white 4000 K 9 W E27:
This short summary of the Verbatim 52626 energy-saving lamp Neutral white 4000 K 9 W E27 data-sheet is auto-generated and uses the product title and the first six key specs.
Verbatim 52626, 9 W, 63 W, E27, 850 lm, 20000 h, Neutral white
Long summary description Verbatim 52626 energy-saving lamp Neutral white 4000 K 9 W E27:
This is an auto-generated long summary of Verbatim 52626 energy-saving lamp Neutral white 4000 K 9 W E27 based on the first three specs of the first five spec groups.
Verbatim 52626. Bulb power: 9 W, Equivalent bulb power: 63 W, Fitting/cap type: E27, Luminous flux: 850 lm, Bulb lifetime: 20000 h, Light colour: Neutral white, Colour temperature: 4000 K, Beam angle (max): 220°, Color Rendering Index (CRI): 80