location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vanguard Supreme 53F Hard case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vanguard Check ‘Vanguard’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Supreme 53F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUPREME 53F
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Vanguard’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vanguard: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vanguard Supreme 53F Hard case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hard case
  • - Waterproof
  • - Black
Long product name Vanguard Supreme 53F Hard case Black :
The long product name of Vanguard Supreme 53F Hard case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Supreme 53F, Waterproof 5m, 10.4kg
More>>>
Short summary description Vanguard Supreme 53F Hard case Black:
This short summary of the Vanguard Supreme 53F Hard case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vanguard Supreme 53F, Hard case, Black

Long summary description Vanguard Supreme 53F Hard case Black:
This is an auto-generated long summary of Vanguard Supreme 53F Hard case Black based on the first three specs of the first five spec groups.

Vanguard Supreme 53F. Case type: Hard case, Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 21:28:36
Uk has collected 2 expert reviews for Vanguard Supreme 53F Hard case Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Brand Image Product code Product Stock Price from
Vanguard

Vanguard Supreme 46F Hard case Black
(show image)
SUPREME 46F Supreme 46F 0.00
(excl. VAT)
0 (incl. VAT)
Vanguard

Vanguard Supreme 37F Hard case Black
(show image)
SUPREME 37F Supreme 37F 0.00
(excl. VAT)
0 (incl. VAT)