Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Holster
- - Material: Polyester, Velvet
- - Black
Long product name Vanguard 2GO 25 Holster Black
:
2GO 25 - Polyester, Black, 535 g
The long product name of Vanguard 2GO 25 Holster Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2GO 25 - Polyester, Black, 535 g
More>>>
Short summary description Vanguard 2GO 25 Holster Black:
This short summary of the Vanguard 2GO 25 Holster Black data-sheet is auto-generated and uses the product title and the first six key specs.
Vanguard 2GO 25, Holster, 1 x DSLR, Black
Long summary description Vanguard 2GO 25 Holster Black:
This is an auto-generated long summary of Vanguard 2GO 25 Holster Black based on the first three specs of the first five spec groups.
Vanguard 2GO 25. Case type: Holster, Compatibility: 1 x DSLR, Product colour: Black