Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Print technology: Inkjet printing
- - Printing colours: Black
- - Black ink type: Pigment-based ink
More>>>
Short summary description Value Druckpatrone f/ HP-Deskjet 600 / 660C / 670C / 690C / 694C / 695C, Schwarz ink cartridge Black:
This short summary of the Value Druckpatrone f/ HP-Deskjet 600 / 660C / 670C / 690C / 694C / 695C, Schwarz ink cartridge Black data-sheet is auto-generated and uses the product title and the first six key specs.
Value Druckpatrone f/ HP-Deskjet 600 / 660C / 670C / 690C / 694C / 695C, Schwarz, Pigment-based ink
Long summary description Value Druckpatrone f/ HP-Deskjet 600 / 660C / 670C / 690C / 694C / 695C, Schwarz ink cartridge Black:
This is an auto-generated long summary of Value Druckpatrone f/ HP-Deskjet 600 / 660C / 670C / 690C / 694C / 695C, Schwarz ink cartridge Black based on the first three specs of the first five spec groups.
Value Druckpatrone f/ HP-Deskjet 600 / 660C / 670C / 690C / 694C / 695C, Schwarz. Black ink type: Pigment-based ink