location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Valcom Power Units power supply unit 165 W Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Valcom Check ‘Valcom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Units
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP-6124 show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Valcom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Valcom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 08:54:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Valcom Power Units power supply unit 165 W Grey :
The long product name of Valcom Power Units power supply unit 165 W Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VP-6124 - 24 VDC 6 Amp PSU
More>>>
Short summary description Valcom Power Units power supply unit 165 W Grey:
This short summary of the Valcom Power Units power supply unit 165 W Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Valcom Power Units, 165 W, 120 V, 47 - 63 Hz, Over current, Short circuit, UL, CSA, CE, Grey

Long summary description Valcom Power Units power supply unit 165 W Grey:
This is an auto-generated long summary of Valcom Power Units power supply unit 165 W Grey based on the first three specs of the first five spec groups.

Valcom Power Units. Total power: 165 W, AC input voltage: 120 V, AC input frequency: 47 - 63 Hz. Certification: UL, CSA, CE. Product colour: Grey. Width: 150.4 mm, Depth: 63.5 mm, Height: 261.6 mm. Package weight: 3.1 kg, Package type: Box