Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wired
- - RJ-45 Ethernet
- - 100 Mbit/s
Long product name Valcom Station Port Ethernet 100 Mbit/s
:
VIP-810 networked station port.
The long product name of Valcom Station Port Ethernet 100 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
VIP-810 networked station port.
More>>>
Short summary description Valcom Station Port Ethernet 100 Mbit/s:
This short summary of the Valcom Station Port Ethernet 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
Valcom Station Port, Wired, RJ-45, Ethernet, 100 Mbit/s, Grey
Long summary description Valcom Station Port Ethernet 100 Mbit/s:
This is an auto-generated long summary of Valcom Station Port Ethernet 100 Mbit/s based on the first three specs of the first five spec groups.
Valcom Station Port. Connectivity technology: Wired, Host interface: RJ-45, Interface: Ethernet. Maximum data transfer rate: 100 Mbit/s. Product colour: Grey