Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1-way 1.0 channels
- - Number of drivers: 1
- - Amplifier
- - Metal
- - Beige
Warranty:
1 year
Long product name Valcom IP FlexHorn One-Way loudspeaker 1-way Beige Wired
:
IP FlexHorn One-Way
The long product name of Valcom IP FlexHorn One-Way loudspeaker 1-way Beige Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
IP FlexHorn One-Way
More>>>
Short summary description Valcom IP FlexHorn One-Way loudspeaker 1-way Beige Wired:
This short summary of the Valcom IP FlexHorn One-Way loudspeaker 1-way Beige Wired data-sheet is auto-generated and uses the product title and the first six key specs.
Valcom IP FlexHorn One-Way, 1-way, 1.0 channels, Wired, Beige
Long summary description Valcom IP FlexHorn One-Way loudspeaker 1-way Beige Wired:
This is an auto-generated long summary of Valcom IP FlexHorn One-Way loudspeaker 1-way Beige Wired based on the first three specs of the first five spec groups.
Valcom IP FlexHorn One-Way. Recommended usage: Universal. Speaker type: 1-way, Audio output channels: 1.0 channels, Number of drivers: 1. Connectivity technology: Wired. Product colour: Beige