Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1-way 1.0 channels
- - Number of drivers: 1
- - White
Long product name Valcom VIP-402-IC IP 2 x 2 Lay-In Ceiling Speaker - White loudspeaker 1-way Wired
:
VIP-402-IC IP 2x2 Lay-In Ceiling Speaker 2x2", 1-Way, 103 db/1m, PoE (802.3af), White
The long product name of Valcom VIP-402-IC IP 2 x 2 Lay-In Ceiling Speaker - White loudspeaker 1-way Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
VIP-402-IC IP 2x2 Lay-In Ceiling Speaker 2x2", 1-Way, 103 db/1m, PoE (802.3af), White
More>>>
Short summary description Valcom VIP-402-IC IP 2 x 2 Lay-In Ceiling Speaker - White loudspeaker 1-way Wired:
This short summary of the Valcom VIP-402-IC IP 2 x 2 Lay-In Ceiling Speaker - White loudspeaker 1-way Wired data-sheet is auto-generated and uses the product title and the first six key specs.
Valcom VIP-402-IC IP 2 x 2 Lay-In Ceiling Speaker - White, 1-way, 1.0 channels, Wired, White
Long summary description Valcom VIP-402-IC IP 2 x 2 Lay-In Ceiling Speaker - White loudspeaker 1-way Wired:
This is an auto-generated long summary of Valcom VIP-402-IC IP 2 x 2 Lay-In Ceiling Speaker - White loudspeaker 1-way Wired based on the first three specs of the first five spec groups.
Valcom VIP-402-IC IP 2 x 2 Lay-In Ceiling Speaker - White. Recommended usage: Other. Speaker type: 1-way, Audio output channels: 1.0 channels, Number of drivers: 1. Connectivity technology: Wired. Product colour: White