location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Valcom PagePro™ SIP IP communication server Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Valcom Check ‘Valcom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PagePro™ SIP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VIP-204
Category:
The IP (Internet Protocol) is the principle communications protocol in the internet protocol suite. IP communication servers allow IP communication.
IP Communication Servers Check ‘Valcom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Valcom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Valcom PagePro™ SIP IP communication server Silver :
The long product name of Valcom PagePro™ SIP IP communication server Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PagePro™ SIP Paging Systems, 19" 1U, 4 Zones One-Way AP, 8 Zones IP, PoE, 2.1kg
More>>>
Short summary description Valcom PagePro™ SIP IP communication server Silver:
This short summary of the Valcom PagePro™ SIP IP communication server Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Valcom PagePro™ SIP, 0 - 85%, 24 V, 421.6 x 241 x 45.7 mm, Silver

Long summary description Valcom PagePro™ SIP IP communication server Silver:
This is an auto-generated long summary of Valcom PagePro™ SIP IP communication server Silver based on the first three specs of the first five spec groups.

Valcom PagePro™ SIP. Output voltage: 24 V. Dimensions (WxDxH): 421.6 x 241 x 45.7 mm. Product colour: Silver