Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1-way 1.0 channels
- - Number of drivers: 1
- - Amplifier
- - Beige
Long product name Valcom IP Horn Talkback 1-way Beige Wired
:
InformaCast - Horns
The long product name of Valcom IP Horn Talkback 1-way Beige Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
InformaCast - Horns
More>>>
Short summary description Valcom IP Horn Talkback 1-way Beige Wired:
This short summary of the Valcom IP Horn Talkback 1-way Beige Wired data-sheet is auto-generated and uses the product title and the first six key specs.
Valcom IP Horn Talkback, 1-way, 1.0 channels, Wired, Beige
Long summary description Valcom IP Horn Talkback 1-way Beige Wired:
This is an auto-generated long summary of Valcom IP Horn Talkback 1-way Beige Wired based on the first three specs of the first five spec groups.
Valcom IP Horn Talkback. Recommended usage: Universal. Speaker type: 1-way, Audio output channels: 1.0 channels, Number of drivers: 1. Connectivity technology: Wired. Product colour: Beige