Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1-way 1.0 channels
- - Number of drivers: 1
- - Metal
- - Beige
Long product name Valcom FlexHorn loudspeaker 1-way Beige Wired
:
FlexHorn VC-1090
The long product name of Valcom FlexHorn loudspeaker 1-way Beige Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
FlexHorn VC-1090
More>>>
Short summary description Valcom FlexHorn loudspeaker 1-way Beige Wired:
This short summary of the Valcom FlexHorn loudspeaker 1-way Beige Wired data-sheet is auto-generated and uses the product title and the first six key specs.
Valcom FlexHorn, 1-way, 1.0 channels, Wired, Beige
Long summary description Valcom FlexHorn loudspeaker 1-way Beige Wired:
This is an auto-generated long summary of Valcom FlexHorn loudspeaker 1-way Beige Wired based on the first three specs of the first five spec groups.
Valcom FlexHorn. Recommended usage: Universal. Speaker type: 1-way, Audio output channels: 1.0 channels, Number of drivers: 1. Connectivity technology: Wired. Product colour: Beige