location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Valcom VC-1063A loudspeaker 1-way Brown Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Valcom Check ‘Valcom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VC-1063A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC-1063A show
Show alternative article codes used in the online market place
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Valcom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Valcom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 08:53:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Valcom VC-1063A loudspeaker 1-way Brown Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1-way 1.0 channels
  • - 45 Ω
  • - Brown
Long product name Valcom VC-1063A loudspeaker 1-way Brown Wired :
The long product name of Valcom VC-1063A loudspeaker 1-way Brown Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wall Speaker, 8", 45 Ohm, Dark Brown
More>>>
Short summary description Valcom VC-1063A loudspeaker 1-way Brown Wired:
This short summary of the Valcom VC-1063A loudspeaker 1-way Brown Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Valcom VC-1063A, 1-way, 1.0 channels, Wired, 45 Ω, Brown

Long summary description Valcom VC-1063A loudspeaker 1-way Brown Wired:
This is an auto-generated long summary of Valcom VC-1063A loudspeaker 1-way Brown Wired based on the first three specs of the first five spec groups.

Valcom VC-1063A. Recommended usage: Other. Speaker type: 1-way, Audio output channels: 1.0 channels. Connectivity technology: Wired. Impedance: 45 Ω. Product colour: Brown