Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Valcom Wireless Digital Digital wall clock Square Brown

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Valcom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Digital
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V-DW2440
Category
Clocks which are attached to internal walls.
wall clocks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Valcom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4316
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 18 Oct 2017 12:27:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Valcom Wireless Digital Digital wall clock Square Brown :
The short editorial description of Valcom Wireless Digital Digital wall clock Square Brown

V-DW2440 - 4.0" wireless digital clock, 24V
More>>>
Short summary description Valcom Wireless Digital Digital wall clock Square Brown:
This short summary of the Valcom Wireless Digital Digital wall clock Square Brown data-sheet is auto-generated and uses the product title and the first six key specs.
Valcom Wireless Digital, 24 V, Brown, Plastic, Glass, 361.9 mm, 108 mm
Long summary description Valcom Wireless Digital Digital wall clock Square Brown :

Valcom Wireless Digital. Battery voltage: 24 V. Colour of product: Brown. Frame material: Plastic, Cover material: Glass. Width: 361.9 mm, Depth: 108 mm, Height: 247.7 mm

This is an auto-generated long summary of Valcom Wireless Digital Digital wall clock Square Brown based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.