location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Valcom 4 Channel Mixer 4 channels 2 - 20000 Hz White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Valcom Check ‘Valcom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Channel Mixer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V-9985-W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0799111012117 show
Category:
Also known as a mixing console, sound board, mixing desk, and audio production console, an audio mixer is an electronic device for combining ("mixing"), routing, and changing the level, timbre and/or dynamics of audio signals. A mixer can mix analog or digital signals, depending on the type of mixer. The modified signals (voltages or digital samples) are summed to produce the combined output signals.
Audio Mixers Check ‘Valcom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Valcom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 07:10:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Valcom 4 Channel Mixer 4 channels 2 - 20000 Hz White :
The long product name of Valcom 4 Channel Mixer 4 channels 2 - 20000 Hz White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V-9985-W - 4 Channel Mixer, Expandable to 10 Channels - w/remote
More>>>
Short summary description Valcom 4 Channel Mixer 4 channels 2 - 20000 Hz White:
This short summary of the Valcom 4 Channel Mixer 4 channels 2 - 20000 Hz White data-sheet is auto-generated and uses the product title and the first six key specs.

Valcom 4 Channel Mixer, 4 channels, Rack mounting, White

Long summary description Valcom 4 Channel Mixer 4 channels 2 - 20000 Hz White:
This is an auto-generated long summary of Valcom 4 Channel Mixer 4 channels 2 - 20000 Hz White based on the first three specs of the first five spec groups.

Valcom 4 Channel Mixer. Channels quantity: 4 channels, Frequency range: 2 - 20000 Hz, Microphone Signal-to-Noise Ratio (SNR): 65 dB. Input impedance: 4000 Ω, Microphone input impedance: 3500 Ω, Maximum input level: 0.03 V. Width: 508 mm, Depth: 108 mm, Height: 127 mm