Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Valcom In-Wall Audio Mixer 1channels 2 - 20000Hz White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Valcom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
In-Wall Audio Mixer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V-9984-W
Category
Also known as a mixing console, sound board, mixing desk, and audio production console, an audio mixer is an electronic device for combining ("mixing"), routing, and changing the level, timbre and/or dynamics of audio signals. A mixer can mix analog or digital signals, depending on the type of mixer. The modified signals (voltages or digital samples) are summed to produce the combined output signals.
audio mixers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Valcom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4102
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 17 Oct 2017 17:06:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Valcom In-Wall Audio Mixer 1channels 2 - 20000Hz White :
The short editorial description of Valcom In-Wall Audio Mixer 1channels 2 - 20000Hz White

Remote Module - V-9984-W
More>>>
Short summary description Valcom In-Wall Audio Mixer 1channels 2 - 20000Hz White:
This short summary of the Valcom In-Wall Audio Mixer 1channels 2 - 20000Hz White data-sheet is auto-generated and uses the product title and the first six key specs.
Valcom In-Wall Audio Mixer, 1 channels, 2 - 20000 Hz, 80 dB, 4000 Ω, 0.03 V, 417 mm
Long summary description Valcom In-Wall Audio Mixer 1channels 2 - 20000Hz White :

Valcom In-Wall Audio Mixer. Channels quantity: 1 channels, Frequency range: 2 - 20000 Hz, Line Signal-to-Noise Ratio (SNR): 80 dB. Input impedance: 4000 Ω, Maximum input level: 0.03 V. Width: 417 mm, Depth: 108 mm, Height: 508 mm

This is an auto-generated long summary of Valcom In-Wall Audio Mixer 1channels 2 - 20000Hz White based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Australia 1 distributor(s)