Long product name Valcom V-9908 audio intercom system Black, Stainless steel
:
Mic Message/Page Panel
The long product name of Valcom V-9908 audio intercom system Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Mic Message/Page Panel
More>>>
Short summary description Valcom V-9908 audio intercom system Black, Stainless steel:
This short summary of the Valcom V-9908 audio intercom system Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
Valcom V-9908, Black, Stainless steel, 127 x 50.8 x 108 mm
Long summary description Valcom V-9908 audio intercom system Black, Stainless steel:
This is an auto-generated long summary of Valcom V-9908 audio intercom system Black, Stainless steel based on the first three specs of the first five spec groups.
Valcom V-9908. Product colour: Black, Stainless steel. Dimensions (WxDxH): 127 x 50.8 x 108 mm