location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Valcom V-5330110 speakerphone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Valcom Check ‘Valcom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V-5330110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V-5330110
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Valcom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Valcom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Valcom V-5330110 speakerphone Black :
The long product name of Valcom V-5330110 speakerphone Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V-5330110 - Desktop Speaker, Voice Coil (1/4 Watt) w/ volume control
More>>>
Short summary description Valcom V-5330110 speakerphone Black:
This short summary of the Valcom V-5330110 speakerphone Black data-sheet is auto-generated and uses the product title and the first six key specs.

Valcom V-5330110, Black, Wired, 120.7 mm, 155.6 mm, 69.9 mm, 1.35 kg

Long summary description Valcom V-5330110 speakerphone Black:
This is an auto-generated long summary of Valcom V-5330110 speakerphone Black based on the first three specs of the first five spec groups.

Valcom V-5330110. Product colour: Black. Connectivity technology: Wired. Width: 120.7 mm, Depth: 155.6 mm, Height: 69.9 mm