Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1.0 channels
- - 300 - 11000 Hz
- - Amplifier
- - Polypropylene (PP), Stainless steel
- - Grey
Long product name Valcom V-1090-GY loudspeaker Grey
:
Talkback FlexHorn w/Mounting Bracket, Grey
The long product name of Valcom V-1090-GY loudspeaker Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Talkback FlexHorn w/Mounting Bracket, Grey
More>>>
Short summary description Valcom V-1090-GY loudspeaker Grey:
This short summary of the Valcom V-1090-GY loudspeaker Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Valcom V-1090-GY, 1.0 channels, 300 - 11000 Hz, Grey
Long summary description Valcom V-1090-GY loudspeaker Grey:
This is an auto-generated long summary of Valcom V-1090-GY loudspeaker Grey based on the first three specs of the first five spec groups.
Valcom V-1090-GY. Audio output channels: 1.0 channels. Frequency range: 300 - 11000 Hz. Product colour: Grey