location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Valcom 3 Watt Amplified FlexHorn loudspeaker 1-way Grey Wired 3 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Valcom Check ‘Valcom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Watt Amplified FlexHorn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V-1080-GY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0799111004853 show
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Valcom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Valcom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 08:51:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Valcom 3 Watt Amplified FlexHorn loudspeaker 1-way Grey Wired 3 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 W 1-way 1.0 channels
  • - Number of drivers: 1 400 - 10000 Hz 45 Ω
  • - Amplifier
  • - Stainless steel
  • - Grey
Long product name Valcom 3 Watt Amplified FlexHorn loudspeaker 1-way Grey Wired 3 W :
The long product name of Valcom 3 Watt Amplified FlexHorn loudspeaker 1-way Grey Wired 3 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V-1080-GY3, Watt Amplified FlexHorn, Grey
More>>>
Short summary description Valcom 3 Watt Amplified FlexHorn loudspeaker 1-way Grey Wired 3 W:
This short summary of the Valcom 3 Watt Amplified FlexHorn loudspeaker 1-way Grey Wired 3 W data-sheet is auto-generated and uses the product title and the first six key specs.

Valcom 3 Watt Amplified FlexHorn, 1-way, 1.0 channels, Wired, 3 W, 400 - 10000 Hz, Grey

Long summary description Valcom 3 Watt Amplified FlexHorn loudspeaker 1-way Grey Wired 3 W:
This is an auto-generated long summary of Valcom 3 Watt Amplified FlexHorn loudspeaker 1-way Grey Wired 3 W based on the first three specs of the first five spec groups.

Valcom 3 Watt Amplified FlexHorn. Recommended usage: Other. Speaker type: 1-way, Audio output channels: 1.0 channels, Number of drivers: 1. Connectivity technology: Wired. RMS rated power: 3 W, Frequency range: 400 - 10000 Hz, Impedance: 45 Ω. Product colour: Grey