Long product name Valcom V-1074 audio intercom system Grey
:
Doorplate Speakers V-1074, Gray
The long product name of Valcom V-1074 audio intercom system Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Doorplate Speakers V-1074, Gray
More>>>
Short summary description Valcom V-1074 audio intercom system Grey:
This short summary of the Valcom V-1074 audio intercom system Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Valcom V-1074, Grey, Plastic, 101.6 x 28.6 x 139.7 mm
Long summary description Valcom V-1074 audio intercom system Grey:
This is an auto-generated long summary of Valcom V-1074 audio intercom system Grey based on the first three specs of the first five spec groups.
Valcom V-1074. Product colour: Grey, Housing material: Plastic. Dimensions (WxDxH): 101.6 x 28.6 x 139.7 mm