Long product name Valcom Doorplate Speaker w/LED Brass
:
V-1072B-BRASS Flush Mount Doorplate Speaker w/LED, Brass
The long product name of Valcom Doorplate Speaker w/LED Brass. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
V-1072B-BRASS Flush Mount Doorplate Speaker w/LED, Brass
More>>>
Short summary description Valcom Doorplate Speaker w/LED Brass:
This short summary of the Valcom Doorplate Speaker w/LED Brass data-sheet is auto-generated and uses the product title and the first six key specs.
Valcom Doorplate Speaker w/LED, 1 module(s), Brass, Brass, 114.3 x 33 x 114.3 mm
Long summary description Valcom Doorplate Speaker w/LED Brass:
This is an auto-generated long summary of Valcom Doorplate Speaker w/LED Brass based on the first three specs of the first five spec groups.
Valcom Doorplate Speaker w/LED. Modules quantity (max): 1 module(s). Product colour: Brass, Housing material: Brass. Dimensions (WxDxH): 114.3 x 33 x 114.3 mm