Long product name Valcom V-1001 loudspeaker 1-way White Wired
:
P-Tec Ceiling Speaker, 560g, White
The long product name of Valcom V-1001 loudspeaker 1-way White Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
P-Tec Ceiling Speaker, 560g, White
More>>>
Short summary description Valcom V-1001 loudspeaker 1-way White Wired:
This short summary of the Valcom V-1001 loudspeaker 1-way White Wired data-sheet is auto-generated and uses the product title and the first six key specs.
Valcom V-1001, 1-way, 1.0 channels, Wired, White
Long summary description Valcom V-1001 loudspeaker 1-way White Wired:
This is an auto-generated long summary of Valcom V-1001 loudspeaker 1-way White Wired based on the first three specs of the first five spec groups.
Valcom V-1001. Recommended usage: Other. Speaker type: 1-way, Audio output channels: 1.0 channels, Number of drivers: 1. Connectivity technology: Wired. Product colour: White