location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Valcom SWM-15 audio amplifier Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Valcom Check ‘Valcom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SWM-15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWM-15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0799111002569 show
Category:
Electronic amplifier that amplifies low-power audio signals (signals composed primarily of frequencies between 20 - 20 000 Hz, the human range of hearing) to a level suitable for driving loudspeakers and is the final stage in a typical audio playback chain.
Audio Amplifiers Check ‘Valcom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Valcom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 07:10:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Valcom SWM-15 audio amplifier Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Peak power per channel: 15 W
  • - Total Harmonic Distortion (THD): 2%
  • - 3.6 kg
  • - Black
Long product name Valcom SWM-15 audio amplifier Home Black :
The long product name of Valcom SWM-15 audio amplifier Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SWM-15 - 15W, 4-8 ohms, 25 & 70.7V
More>>>
Short summary description Valcom SWM-15 audio amplifier Home Black:
This short summary of the Valcom SWM-15 audio amplifier Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Valcom SWM-15, 15 W, 2%, 8 Ω, 80 - 15000 Hz, 268 mm, 73.7 mm

Long summary description Valcom SWM-15 audio amplifier Home Black:
This is an auto-generated long summary of Valcom SWM-15 audio amplifier Home Black based on the first three specs of the first five spec groups.

Valcom SWM-15. Peak power per channel: 15 W, Total Harmonic Distortion (THD): 2%, Input impedance: 8 Ω. Width: 268 mm, Depth: 73.7 mm, Height: 209.6 mm