location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Valcom SDO-450 microphone Black, Chrome Interview microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Valcom Check ‘Valcom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDO-450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDO-450 show
Show alternative article codes used in the online market place
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘Valcom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Valcom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 08:50:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Valcom SDO-450 microphone Black, Chrome Interview microphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Interview microphone -58 dB 50 - 20000 Hz 600 Ω Omnidirectional
  • - Wired 2.13 m
  • - Black, Chrome
Long product name Valcom SDO-450 microphone Black, Chrome Interview microphone :
The long product name of Valcom SDO-450 microphone Black, Chrome Interview microphone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SDO-450 - 50 Hz - 12 kHz, 600 ohm, Dynamic
More>>>
Short summary description Valcom SDO-450 microphone Black, Chrome Interview microphone:
This short summary of the Valcom SDO-450 microphone Black, Chrome Interview microphone data-sheet is auto-generated and uses the product title and the first six key specs.

Valcom SDO-450, Interview microphone, -58 dB, 50 - 20000 Hz, 600 Ω, Omnidirectional, Wired

Long summary description Valcom SDO-450 microphone Black, Chrome Interview microphone:
This is an auto-generated long summary of Valcom SDO-450 microphone Black, Chrome Interview microphone based on the first three specs of the first five spec groups.

Valcom SDO-450. Type: Interview microphone, Microphone sensitivity: -58 dB, Microphone frequency: 50 - 20000 Hz. Connectivity technology: Wired. Product colour: Black, Chrome, Cable length: 2.13 m. Width: 33 mm, Depth: 116 mm, Height: 482 mm