location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Valcom SBS-400 microphone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Valcom Check ‘Valcom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBS-400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBS-400 show
Show alternative article codes used in the online market place
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘Valcom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Valcom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 08:50:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Valcom SBS-400 microphone Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - -58 dB 50 - 12000 Hz 600 Ω Omnidirectional
  • - Wired 2.1 m
  • - Black
  • - Desktop stand
Long product name Valcom SBS-400 microphone Black :
The long product name of Valcom SBS-400 microphone Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Clarity Desk Microphone
More>>>
Short summary description Valcom SBS-400 microphone Black:
This short summary of the Valcom SBS-400 microphone Black data-sheet is auto-generated and uses the product title and the first six key specs.

Valcom SBS-400, -58 dB, 50 - 12000 Hz, 600 Ω, Omnidirectional, Wired, Black

Long summary description Valcom SBS-400 microphone Black:
This is an auto-generated long summary of Valcom SBS-400 microphone Black based on the first three specs of the first five spec groups.

Valcom SBS-400. Microphone sensitivity: -58 dB, Microphone frequency: 50 - 12000 Hz, Microphone input impedance: 600 Ω. Connectivity technology: Wired. Product colour: Black, Cable length: 2.1 m. Dimensions (WxDxH): 110.5 x 152 x 235.7 mm, Weight: 670 g