location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 USB 2.0 Extension Cable USB A to A (m/f) grey 3m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Extension Cable USB A to A (m/f) grey 3m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7USB2EXTB-03M
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:23:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 USB 2.0 Extension Cable USB A to A (m/f) grey 3m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - USB A Male
  • - USB A Female
  • - USB 2.0 480 Mbit/s
  • - Black
Warranty: 2 years
Long product name V7 USB 2.0 Extension Cable USB A to A (m/f) grey 3m :
The long product name of V7 USB 2.0 Extension Cable USB A to A (m/f) grey 3m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Extension Cable USB A to A (m/f) grey 3m
More>>>
V7 USB 2.0 Extension Cable USB A to A (m/f) grey 3m:
The official description of V7 USB 2.0 Extension Cable USB A to A (m/f) grey 3m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Why V7 Cables?
+ Selection - Choose from a wide variety of length and colour options.
+ Pricing - V7 cables are competitively priced and affordable.
+ Dependability - V7 cables are factory terminated and tested to ensure the highest levels of
performance and reliability.
+ Guarantee - V7 lifetime warranty against material or manufacturing defects keeps you worry-free.

Short summary description V7 USB 2.0 Extension Cable USB A to A (m/f) grey 3m:
This short summary of the V7 USB 2.0 Extension Cable USB A to A (m/f) grey 3m data-sheet is auto-generated and uses the product title and the first six key specs.

V7 USB 2.0 Extension Cable USB A to A (m/f) grey 3m, 3 m, USB A, USB A, USB 2.0, Male/Female, Black

Long summary description V7 USB 2.0 Extension Cable USB A to A (m/f) grey 3m:
This is an auto-generated long summary of V7 USB 2.0 Extension Cable USB A to A (m/f) grey 3m based on the first three specs of the first five spec groups.

V7 USB 2.0 Extension Cable USB A to A (m/f) grey 3m. Cable length: 3 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Features
Product colour *
Black
Weight & dimensions
Cable length *
3 m
Packaging data
Package type
Blister
Other features
Number of products included
1 pc(s)
Connection to PC
Yes