Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 USB 2.0 Cable USB A to B (m/m) grey 1,8m

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V7 USB 2.0 Cable USB A to B (m/m) grey 1,8m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7USB2AB-1.8M
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4038489026811
Category
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 30767
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 20 Oct 2017 00:02:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name V7 USB 2.0 Cable USB A to B (m/m) grey 1,8m :
The short editorial description of V7 USB 2.0 Cable USB A to B (m/m) grey 1,8m

V7 USB 2.0 Cable USB A to B (m/m) grey 1,8m
More>>>

V7 USB 2.0 Cable USB A to B (m/m) grey 1,8m:
The official marketing text of V7 USB 2.0 Cable USB A to B (m/m) grey 1,8m as supplied by the manufacturer
Why V7 Cables?
+ Selection - Choose from a wide variety of length and colour options.
+ Pricing - V7 cables are competitively priced and affordable.
+ Dependability - V7 cables are factory terminated and tested to ensure the highest levels of
performance and reliability.
+ Guarantee - V7 lifetime warranty against material or manufacturing defects keeps you worry-free.
Short summary description V7 USB 2.0 Cable USB A to B (m/m) grey 1,8m:
This short summary of the V7 USB 2.0 Cable USB A to B (m/m) grey 1,8m data-sheet is auto-generated and uses the product title and the first six key specs.
V7 V7 USB 2.0 Cable USB A to B (m/m) grey 1,8m, 1.8 m, USB A, USB B, Male/Male, Grey, 1 pc(s)
Long summary description V7 USB 2.0 Cable USB A to B (m/m) grey 1,8m :

V7 V7 USB 2.0 Cable USB A to B (m/m) grey 1,8m. Cable length: 1.8 m, Connector 1: USB A, Connector 2: USB B. Number of products included: 1 pc(s)

This is an auto-generated long summary of V7 USB 2.0 Cable USB A to B (m/m) grey 1,8m based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Cable length *
How long the cable is.
1.8 m
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Connector 1 *
This is the first connector in the device.
USB A
Connector 2 *
This is the second connector in the device.
USB B
Features
Connector gender *
Male/Male
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Other features
Number of products included
The number of products that are included in the package.
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
Australia 1 distributor(s)