location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 USB 2.0 Cable USB A to B (m/m) grey 5m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Cable USB A to B (m/m) grey 5m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7USB2AB-05M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4038489026835
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:50:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 USB 2.0 Cable USB A to B (m/m) grey 5m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - USB A Straight Male
  • - USB B Straight Male
  • - USB 2.0
  • - Grey
  • - 1 pc(s)
Warranty: 2 years
Long product name V7 USB 2.0 Cable USB A to B (m/m) grey 5m :
The long product name of V7 USB 2.0 Cable USB A to B (m/m) grey 5m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Cable USB A to B (m/m) grey 5m
More>>>
V7 USB 2.0 Cable USB A to B (m/m) grey 5m:
The official description of V7 USB 2.0 Cable USB A to B (m/m) grey 5m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Why V7 Cables?
+ Selection - Choose from a wide variety of length and colour options.
+ Pricing - V7 cables are competitively priced and affordable.
+ Dependability - V7 cables are factory terminated and tested to ensure the highest levels of
performance and reliability.
+ Guarantee - V7 lifetime warranty against material or manufacturing defects keeps you worry-free.

Short summary description V7 USB 2.0 Cable USB A to B (m/m) grey 5m:
This short summary of the V7 USB 2.0 Cable USB A to B (m/m) grey 5m data-sheet is auto-generated and uses the product title and the first six key specs.

V7 USB 2.0 Cable USB A to B (m/m) grey 5m, 5 m, USB A, USB B, USB 2.0, Male/Male, Grey

Long summary description V7 USB 2.0 Cable USB A to B (m/m) grey 5m:
This is an auto-generated long summary of V7 USB 2.0 Cable USB A to B (m/m) grey 5m based on the first three specs of the first five spec groups.

V7 USB 2.0 Cable USB A to B (m/m) grey 5m. Cable length: 5 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Connector gender: Male/Male, Product colour: Grey

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Features
Connector 2 form factor
Straight
Product colour *
Grey
Weight & dimensions
Cable length *
5 m
Packaging content
Quantity per pack *
1 pc(s)
Other features
Number of products included
1 pc(s)