location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 COAX TV SPLITTER 2 WAY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
COAX TV SPLITTER 2 WAY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7TVSPT2B
Category:
Devices which split a single cable into more than one cable, or combines several cables into one cable.
Cable Splitters or Combiners Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 COAX TV SPLITTER 2 WAY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cable splitter
  • - Material: Metal
  • - Connector(s): 9.5mm
  • - Metallic
Long product name V7 COAX TV SPLITTER 2 WAY :
The long product name of V7 COAX TV SPLITTER 2 WAY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

COAX TV SPLITTER 2 WAY
More>>>
V7 COAX TV SPLITTER 2 WAY:
The official description of V7 COAX TV SPLITTER 2 WAY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Why V7 Cables?
+ Selection - Choose from a wide variety of length and colour options.
+ Pricing - V7 cables are competitively priced and affordable.
+ Dependability - V7 cables are factory terminated and tested to ensure the highest levels of
performance and reliability.
+ Guarantee - V7 lifetime warranty against material or manufacturing defects keeps you worry-free.

Short summary description V7 COAX TV SPLITTER 2 WAY:
This short summary of the V7 COAX TV SPLITTER 2 WAY data-sheet is auto-generated and uses the product title and the first six key specs.

V7 COAX TV SPLITTER 2 WAY, Cable splitter, Metallic, Metal, 9.5mm

Long summary description V7 COAX TV SPLITTER 2 WAY:
This is an auto-generated long summary of V7 COAX TV SPLITTER 2 WAY based on the first three specs of the first five spec groups.

V7 COAX TV SPLITTER 2 WAY. Type: Cable splitter, Product colour: Metallic, Material: Metal. Connector(s): 9.5mm

Features
Type *
Cable splitter
Product colour
Metallic
Material
Metal
Features
Quantity
1
Ports & interfaces
Connector(s)
9.5mm
Number of connectors
2