Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 SAT CONNECTION CABLE SET F-Plug Sealing M/M White 10m

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V7 SAT CONNECTION CABLE SET F-Plug Sealing M/M White 10m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7SATCBL-10M-WHT
Category
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
coaxial cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19579
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 20 Oct 2017 00:02:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name V7 SAT CONNECTION CABLE SET F-Plug Sealing M/M White 10m :
The short editorial description of V7 SAT CONNECTION CABLE SET F-Plug Sealing M/M White 10m

V7 SAT CONNECTION CABLE SET F-Plug Sealing M/M White 10m
More>>>

V7 SAT CONNECTION CABLE SET F-Plug Sealing M/M White 10m:
The official marketing text of V7 SAT CONNECTION CABLE SET F-Plug Sealing M/M White 10m as supplied by the manufacturer
Why V7 Cables?
+ Selection - Choose from a wide variety of length and colour options.
+ Pricing - V7 cables are competitively priced and affordable.
+ Dependability - V7 cables are factory terminated and tested to ensure the highest levels of
performance and reliability.
+ Guarantee - V7 lifetime warranty against material or manufacturing defects keeps you worry-free.
Short summary description V7 SAT CONNECTION CABLE SET F-Plug Sealing M/M White 10m:
This short summary of the V7 SAT CONNECTION CABLE SET F-Plug Sealing M/M White 10m data-sheet is auto-generated and uses the product title and the first six key specs.
V7 V7 SAT CONNECTION CABLE SET F-Plug Sealing M/M White 10m, F, Nickel, 10 m, White, RoHS, 1 pc(s)
Long summary description V7 SAT CONNECTION CABLE SET F-Plug Sealing M/M White 10m :

V7 V7 SAT CONNECTION CABLE SET F-Plug Sealing M/M White 10m. Connector 1: F, Connector contacts plating: Nickel. Cable length: 10 m, Colour of product: White, Certification: RoHS. Number of products included: 1 pc(s)

This is an auto-generated long summary of V7 SAT CONNECTION CABLE SET F-Plug Sealing M/M White 10m based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Connector 1
This is the first connector in the device.
F
Connector contacts plating
What the connector contacts are covered with (layer on top).
Nickel
Features
Cable length
How long the cable is.
10 m
Features
Colour of product
The colour e.g. red, blue, green, black, white.
White
Certification
RoHS
Packaging content
Number of products included
The number of products that are included in the package.
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)