location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 NOTEBOOK POWER CABLE EU PLUG TO IEC-C5 3PIN M/M 1,8m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NOTEBOOK POWER CABLE EU PLUG TO IEC-C5 3PIN M/M 1,8m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7LTPWREUB-1.8M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4038489026699
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:55:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 NOTEBOOK POWER CABLE EU PLUG TO IEC-C5 3PIN M/M 1,8m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - C13 coupler Female
  • - Female
  • - Black
Warranty: Limited Lifetime
Long product name V7 NOTEBOOK POWER CABLE EU PLUG TO IEC-C5 3PIN M/M 1,8m :
The long product name of V7 NOTEBOOK POWER CABLE EU PLUG TO IEC-C5 3PIN M/M 1,8m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NOTEBOOK POWER CABLE EU PLUG TO IEC-C5 3PIN M/M 1,8m
More>>>
V7 NOTEBOOK POWER CABLE EU PLUG TO IEC-C5 3PIN M/M 1,8m:
The official description of V7 NOTEBOOK POWER CABLE EU PLUG TO IEC-C5 3PIN M/M 1,8m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Why V7 Cables?
+ Selection - Choose from a wide variety of length and colour options.
+ Pricing - V7 cables are competitively priced and affordable.
+ Dependability - V7 cables are factory terminated and tested to ensure the highest levels of
performance and reliability.
+ Guarantee - V7 lifetime warranty against material or manufacturing defects keeps you worry-free.

-EU PLUG TO IEC-C5 3PIN M/M
-1,8m

Short summary description V7 NOTEBOOK POWER CABLE EU PLUG TO IEC-C5 3PIN M/M 1,8m:
This short summary of the V7 NOTEBOOK POWER CABLE EU PLUG TO IEC-C5 3PIN M/M 1,8m data-sheet is auto-generated and uses the product title and the first six key specs.

V7 NOTEBOOK POWER CABLE EU PLUG TO IEC-C5 3PIN M/M 1,8m, 1.8 m, C13 coupler, 250 V, 2.5 A

Long summary description V7 NOTEBOOK POWER CABLE EU PLUG TO IEC-C5 3PIN M/M 1,8m:
This is an auto-generated long summary of V7 NOTEBOOK POWER CABLE EU PLUG TO IEC-C5 3PIN M/M 1,8m based on the first three specs of the first five spec groups.

V7 NOTEBOOK POWER CABLE EU PLUG TO IEC-C5 3PIN M/M 1,8m. Cable length: 1.8 m, Connector 1: C13 coupler. Input voltage: 250 V, Input current: 2.5 A

Features
Product colour *
Black
Connector 1 gender *
Female
Connector 2 gender *
Female
Cable length *
1.8 m
Connector 1 *
C13 coupler
Power
Input voltage
250 V
Input current
2.5 A
Technical details
Compliance certificates
RoHS