Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 HDMI Micro-HDMI Cable (m/m) gold plated connector black 1,8m

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V7 HDMI Micro-HDMI Cable (m/m) gold plated connector black 1,8m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7HDMIMCHDGB-1.8M-BK
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4038489027061 show
Category HDMI cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 28644
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 17 Oct 2017 12:53:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name V7 HDMI Micro-HDMI Cable (m/m) gold plated connector black 1,8m :
The short editorial description of V7 HDMI Micro-HDMI Cable (m/m) gold plated connector black 1,8m

V7 HDMI Micro-HDMI Cable (m/m) gold plated connector black 1,8m
More>>>

V7 HDMI Micro-HDMI Cable (m/m) gold plated connector black 1,8m:
The official marketing text of V7 HDMI Micro-HDMI Cable (m/m) gold plated connector black 1,8m as supplied by the manufacturer
Why V7 Cables?
+ Selection - Choose from a wide variety of length and colour options.
+ Pricing - V7 cables are competitively priced and affordable.
+ Dependability - V7 cables are factory terminated and tested to ensure the highest levels of
performance and reliability.
+ Guarantee - V7 lifetime warranty against material or manufacturing defects keeps you worry-free.
Short summary description V7 HDMI Micro-HDMI Cable (m/m) gold plated connector black 1,8m:
This short summary of the V7 HDMI Micro-HDMI Cable (m/m) gold plated connector black 1,8m data-sheet is auto-generated and uses the product title and the first six key specs.
V7 V7 HDMI Micro-HDMI Cable (m/m) gold plated connector black 1,8m, 1.8 m, HDMI, Micro-HDMI, Black, Male/Male, Gold
Long summary description V7 HDMI Micro-HDMI Cable (m/m) gold plated connector black 1,8m :

V7 V7 HDMI Micro-HDMI Cable (m/m) gold plated connector black 1,8m. Cable length: 1.8 m, Connector 1: HDMI, Connector 2: Micro-HDMI

This is an auto-generated long summary of V7 HDMI Micro-HDMI Cable (m/m) gold plated connector black 1,8m based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Cable length *
How long the cable is.
1.8 m
Connector 1 *
This is the first connector in the device.
HDMI
Connector 2 *
This is the second connector in the device.
Micro-HDMI
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Features
Gender
Gender (type) of a product.
Male/Male
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Certification
WEEE
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)