location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 HDMI ADAPTER 90 DEGREE HDMI/HDMI M/F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI ADAPTER 90 DEGREE HDMI/HDMI M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7HDMIADPT90SKT
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 HDMI ADAPTER 90 DEGREE HDMI/HDMI M/F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDMI Male
  • - HDMI Female
  • - Connector contacts plating: Gold
  • - Black
Warranty: 2 years
Long product name V7 HDMI ADAPTER 90 DEGREE HDMI/HDMI M/F :
The long product name of V7 HDMI ADAPTER 90 DEGREE HDMI/HDMI M/F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI ADAPTER 90 DEGREE HDMI/HDMI M/F
More>>>
V7 HDMI ADAPTER 90 DEGREE HDMI/HDMI M/F:
The official description of V7 HDMI ADAPTER 90 DEGREE HDMI/HDMI M/F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Why V7 Cables?
+ Selection - Choose from a wide variety of length and colour options.
+ Pricing - V7 cables are competitively priced and affordable.
+ Dependability - V7 cables are factory terminated and tested to ensure the highest levels of
performance and reliability.
+ Guarantee - V7 lifetime warranty against material or manufacturing defects keeps you worry-free.

Short summary description V7 HDMI ADAPTER 90 DEGREE HDMI/HDMI M/F:
This short summary of the V7 HDMI ADAPTER 90 DEGREE HDMI/HDMI M/F data-sheet is auto-generated and uses the product title and the first six key specs.

V7 HDMI ADAPTER 90 DEGREE HDMI/HDMI M/F, HDMI, HDMI, Black

Long summary description V7 HDMI ADAPTER 90 DEGREE HDMI/HDMI M/F:
This is an auto-generated long summary of V7 HDMI ADAPTER 90 DEGREE HDMI/HDMI M/F based on the first three specs of the first five spec groups.

V7 HDMI ADAPTER 90 DEGREE HDMI/HDMI M/F. Connector 1: HDMI, Connector 2: HDMI, Connector contacts plating: Gold. Product colour: Black

Ports & interfaces
Connector 1 *
HDMI
Connector 2 *
HDMI
Connector 1 gender
Male
Connector 2 gender
Female
Connector contacts plating
Gold
Performance
Product colour *
Black
Plug and Play
Yes
Certification
RoHS
Other features
Number of products included
1 pc(s)
Connection to PC
Yes