Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 HDMI Cable (m/m) black High Speed gold plated connector 5m

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V7 HDMI Cable (m/m) black High Speed gold plated connector 5m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7HDMI4GB-05M-BK
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4038489027177
Category HDMI cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25473
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 17 Oct 2017 12:53:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name V7 HDMI Cable (m/m) black High Speed gold plated connector 5m :
The short editorial description of V7 HDMI Cable (m/m) black High Speed gold plated connector 5m

V7 HDMI Cable (m/m) black High Speed gold plated connector 5m
More>>>

V7 HDMI Cable (m/m) black High Speed gold plated connector 5m:
The official marketing text of V7 HDMI Cable (m/m) black High Speed gold plated connector 5m as supplied by the manufacturer
Why V7 Cables?
+ Selection - Choose from a wide variety of length and colour options.
+ Pricing - V7 cables are competitively priced and affordable.
+ Dependability - V7 cables are factory terminated and tested to ensure the highest levels of
performance and reliability.
+ Guarantee - V7 lifetime warranty against material or manufacturing defects keeps you worry-free.
Short summary description V7 HDMI Cable (m/m) black High Speed gold plated connector 5m:
This short summary of the V7 HDMI Cable (m/m) black High Speed gold plated connector 5m data-sheet is auto-generated and uses the product title and the first six key specs.
V7 V7 HDMI Cable (m/m) black High Speed gold plated connector 5m, 5 m, HDMI, 2 x HDMI, Black, Male/Male, Gold
Long summary description V7 HDMI Cable (m/m) black High Speed gold plated connector 5m :

V7 V7 HDMI Cable (m/m) black High Speed gold plated connector 5m. Cable length: 5 m, Connector 1: HDMI, Connector 2: 2 x HDMI

This is an auto-generated long summary of V7 HDMI Cable (m/m) black High Speed gold plated connector 5m based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Cable length *
How long the cable is.
5 m
Connector 1 *
This is the first connector in the device.
HDMI
Connector 2 *
This is the second connector in the device.
2 x HDMI
Features
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Gender
Gender (type) of a product.
Male/Male
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Certification
RoHS
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)