Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 Coax Connection Cable White 3,5m

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V7 Coax Connection Cable White 3,5m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7COAXB-3.5M-WHT
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4038489027276
Category
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
coaxial cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19481
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 17 Oct 2017 17:05:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name V7 Coax Connection Cable White 3,5m :
The short editorial description of V7 Coax Connection Cable White 3,5m

V7 Coax Connection Cable White 3,5m
More>>>

V7 Coax Connection Cable White 3,5m:
The official marketing text of V7 Coax Connection Cable White 3,5m as supplied by the manufacturer
Why V7 Cables?
+ Selection - Choose from a wide variety of length and colour options.
+ Pricing - V7 cables are competitively priced and affordable.
+ Dependability - V7 cables are factory terminated and tested to ensure the highest levels of
performance and reliability.
+ Guarantee - V7 lifetime warranty against material or manufacturing defects keeps you worry-free.

-Screening immunity >85db.
-Coaxial plug to coaxial socket
-Double shielded
-Coaxial cable RG 59 with 75 Ohm
Short summary description V7 Coax Connection Cable White 3,5m:
This short summary of the V7 Coax Connection Cable White 3,5m data-sheet is auto-generated and uses the product title and the first six key specs.
V7 V7 Coax Connection Cable White 3,5m, Coax M, Coax FM, 3.5 m, White, 75 Ω, RoHS
Long summary description V7 Coax Connection Cable White 3,5m :

V7 V7 Coax Connection Cable White 3,5m. Connector 1: Coax M, Connector 2: Coax FM. Cable length: 3.5 m, Colour of product: White, Impedance: 75 Ω

This is an auto-generated long summary of V7 Coax Connection Cable White 3,5m based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Connector 1
This is the first connector in the device.
Coax M
Connector 2
This is the second connector in the device.
Coax FM
Features
Cable length
How long the cable is.
3.5 m
Colour of product
The colour e.g. red, blue, green, black, white.
White
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
75 Ω
Certification
RoHS
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)