Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 CAT5e Cable RJ45 UTP unshielded Dark Grey 3 m

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V7 CAT5e Cable RJ45 UTP unshielded Dark Grey 3 m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7C5UCB-03M-DGRY
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4038489026729
Category
Any type of network has its own type of cables. Today\'s standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
networking cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 29373
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 20 Oct 2017 00:02:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name V7 CAT5e Cable RJ45 UTP unshielded Dark Grey 3 m :
The short editorial description of V7 CAT5e Cable RJ45 UTP unshielded Dark Grey 3 m

V7 CAT5e Cable RJ45 UTP unshielded Dark Grey 3 m
More>>>

V7 CAT5e Cable RJ45 UTP unshielded Dark Grey 3 m:
The official marketing text of V7 CAT5e Cable RJ45 UTP unshielded Dark Grey 3 m as supplied by the manufacturer
V7 Cat5e snagless molded network patch cables are designed to connect your computer with 10/100Base-T networks via cable modems, DSL routers, hubs, patch panels and other network equipment. The V7 Cat5e patch cables are used to access high-speed networks and/or the Internet, as well as carry many other signals such as telephony and video. The cables feature snagless molded connector boots to provide strain relief and ensure a durable and solid connection. V7 Cat5e cables are available in a wide range of colors and lengths.

-CAT5e UTP Patch Network Cable with 2xRJ45 plugs.
-To connect a PC with a Network controller (e.g. DSL or LAN/Ethernet/ISDN Card) and hub, switch, router or RJ45 wall plates.
-Suitable for all 10/100/1000 Mbps networks.
-Performance Tested to 350Mhz
Short summary description V7 CAT5e Cable RJ45 UTP unshielded Dark Grey 3 m:
This short summary of the V7 CAT5e Cable RJ45 UTP unshielded Dark Grey 3 m data-sheet is auto-generated and uses the product title and the first six key specs.
V7 V7 CAT5e Cable RJ45 UTP unshielded Dark Grey 3 m, 3 m, Cat5e, RJ-45, RJ-45, U/UTP (UTP), Male/Male
Long summary description V7 CAT5e Cable RJ45 UTP unshielded Dark Grey 3 m :

V7 V7 CAT5e Cable RJ45 UTP unshielded Dark Grey 3 m. Cable length: 3 m, Cable standard: Cat5e, Connector 1: RJ-45

This is an auto-generated long summary of V7 CAT5e Cable RJ45 UTP unshielded Dark Grey 3 m based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Cable length *
How long the cable is.
3 m
Cable standard *
The category of the cable, which is determined by performance characteristics and test requirements.
Cat5e
Connector 1 *
This is the first connector in the device.
RJ-45
Connector 2 *
This is the second connector in the device.
RJ-45
Cable shielding *
The protective layer for the cable, typically made of plastic.
U/UTP (UTP)
Features
Gender
Gender (type) of a product.
Male/Male
Cable colour
Colour of the cable e.g. white, gray.
Grey
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
100 Mbit/s
Jacket material
Polyvinyl chloride (PVC)
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Brand Image Product code Product Stock Price from
Sitecom Network Cable Cat.6 Sitecom Network Cable Cat.6
(show image)
LN-250 Network Cable Cat.6  — 
Sitecom Network Cable Cat.6 Sitecom Network Cable Cat.6
(show image)
LN-252 Network Cable Cat.6  — 
Sitecom Network Cable Sitecom Network Cable
(show image)
LN-247 Network Cable  — 
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)