location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 CAT5e Cable STP Shielded Dark Grey 1,5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT5e Cable STP Shielded Dark Grey 1,5 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7C5SGB-1.5M-DGRY
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 CAT5e Cable STP Shielded Dark Grey 1,5 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 m
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat5e
  • - Grey
Warranty: Lifetime
Long product name V7 CAT5e Cable STP Shielded Dark Grey 1,5 m :
The long product name of V7 CAT5e Cable STP Shielded Dark Grey 1,5 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT5e Cable STP Shielded Dark Grey 1,5 m
More>>>
V7 CAT5e Cable STP Shielded Dark Grey 1,5 m:
The official description of V7 CAT5e Cable STP Shielded Dark Grey 1,5 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

V7 Cat5e snagless molded network patch cables are designed to connect your computer with 10/100Base-T networks via cable modems, DSL routers, hubs, patch panels and other network equipment. The V7 Cat5e patch cables are used to access high-speed networks and/or the Internet, as well as carry many other signals such as telephony and video. The cables feature snagless molded connector boots to provide strain relief and ensure a durable and solid connection. V7 Cat5e cables are available in a wide range of colors and lengths.

-CAT5e UTP Patch Network Cable with 2xRJ45 plugs.
-To connect a PC with a Network controller (e.g. DSL or LAN/Ethernet/ISDN Card) and hub, switch, router or RJ45 wall plates.
-Suitable for all 10/100/1000 Mbps networks.
-Performance Tested to 350Mhz

Short summary description V7 CAT5e Cable STP Shielded Dark Grey 1,5 m:
This short summary of the V7 CAT5e Cable STP Shielded Dark Grey 1,5 m data-sheet is auto-generated and uses the product title and the first six key specs.

V7 CAT5e Cable STP Shielded Dark Grey 1,5 m, 1.5 m, Cat5e, RJ-45, RJ-45

Long summary description V7 CAT5e Cable STP Shielded Dark Grey 1,5 m:
This is an auto-generated long summary of V7 CAT5e Cable STP Shielded Dark Grey 1,5 m based on the first three specs of the first five spec groups.

V7 CAT5e Cable STP Shielded Dark Grey 1,5 m. Cable length: 1.5 m, Cable standard: Cat5e, Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold

Features
Product colour *
Grey
Cable length *
1.5 m
Cable standard *
Cat5e
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector contacts plating
Gold
Jacket material
Polyvinyl chloride (PVC)
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
10 - 90%
Packaging data
Quantity per pack
1 pc(s)
Technical details
Sustainability certificates
RoHS