Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 AUDIO ADAPTER 3.5MM JACK TO 2x 3.5MM SOCKET

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V7 AUDIO ADAPTER 3.5MM JACK TO 2x 3.5MM SOCKET
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7AUD2ADPT35PLUG
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4038489027016
Category
Small device which is connected to a cable to change from male to female connections or vice-versa.
cable interface/gender adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25855
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 17 Oct 2017 12:53:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name V7 AUDIO ADAPTER 3.5MM JACK TO 2x 3.5MM SOCKET :
The short editorial description of V7 AUDIO ADAPTER 3.5MM JACK TO 2x 3.5MM SOCKET

V7 AUDIO ADAPTER 3.5MM JACK TO 2x 3.5MM SOCKET
More>>>

V7 AUDIO ADAPTER 3.5MM JACK TO 2x 3.5MM SOCKET:
The official marketing text of V7 AUDIO ADAPTER 3.5MM JACK TO 2x 3.5MM SOCKET as supplied by the manufacturer
Why V7 Cables?
+ Selection - Choose from a wide variety of length and colour options.
+ Pricing - V7 cables are competitively priced and affordable.
+ Dependability - V7 cables are factory terminated and tested to ensure the highest levels of
performance and reliability.
+ Guarantee - V7 lifetime warranty against material or manufacturing defects keeps you worry-free.

-2x 3.5mm (f) to 1x 3.5mm (m)
Short summary description V7 AUDIO ADAPTER 3.5MM JACK TO 2x 3.5MM SOCKET:
This short summary of the V7 AUDIO ADAPTER 3.5MM JACK TO 2x 3.5MM SOCKET data-sheet is auto-generated and uses the product title and the first six key specs.
V7 V7 AUDIO ADAPTER 3.5MM JACK TO 2x 3.5MM SOCKET, 3.5 mm, 2 x 3.5 mm, Male/Female, Black, 216 mm, 13 mm
Long summary description V7 AUDIO ADAPTER 3.5MM JACK TO 2x 3.5MM SOCKET :

V7 V7 AUDIO ADAPTER 3.5MM JACK TO 2x 3.5MM SOCKET. Connector 1: 3.5 mm, Connector 2: 2 x 3.5 mm, Gender: Male/Female. Colour of product: Black. Width: 216 mm, Height: 13 mm, Length: 28.4 cm. Number of products included: 1 pc(s)

This is an auto-generated long summary of V7 AUDIO ADAPTER 3.5MM JACK TO 2x 3.5MM SOCKET based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Connector 1 *
This is the first connector in the device.
3.5 mm
Connector 2 *
This is the second connector in the device.
2 x 3.5 mm
Gender
Gender (type) of a product.
Male/Female
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
216 mm
Height
The measurement of the product from head to foot or from base to top.
13 mm
Length
The measurement or extent of something from end to end.
28.4 cm
Other features
Number of products included
The number of products that are included in the package.
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
Australia 1 distributor(s)